Nortek, Inc. Bath Fan A80HD

Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11 INCH LENGTH X 12 INCH WIDTH GRILL SIZE METAL GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE PAINTED GRILL FINISH 75 SQ FT VENTILATION AREA INVENT[TM] BRAND POWER RATING 43.1 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE EXCLUDES METALLIC CLATTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11 INCH LENGTH X 12 INCH WIDTH GRILL SIZE METAL GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE PAINTED GRILL FINISH 75 SQ FT VENTILATION AREA INVENT[TM] BRAND POWER RATING 43.1 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE EXCLUDES METALLIC CLATTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - A80HD - Nortek, Inc.
Providence, RI, USA
Bath Fan
A80HD
Bath Fan A80HD
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11 INCH LENGTH X 12 INCH WIDTH GRILL SIZE METAL GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE PAINTED GRILL FINISH 75 SQ FT VENTILATION AREA INVENT[TM] BRAND POWER RATING 43.1 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE EXCLUDES METALLIC CLATTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
  • CEILING TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 0.37 AMP CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 2 SONES SOUND LEVEL
  • 11 INCH LENGTH X 12 INCH WIDTH GRILL SIZE
  • METAL GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE PAINTED GRILL FINISH
  • 75 SQ FT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 43.1 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE
  • EXCLUDES METALLIC CLATTER
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number A80HD
Product Name Bath Fan
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 665RP - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - SPK110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 110 CFM (187 m³/hr)
View Details