Nortek, Inc. Bath Fan with Light 765HL

Description
CEILING TYPE 16 INCH L X 10 1/4 INCH W X 5 7/8 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 14.5 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS LENS TYPE 4 INCH DIA DUCT SIZE 2 SONES SOUND LEVEL 11-1/2 INCH L X 17-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 95 SQ FT (BATHROOM) VENTILATION AREA 1500 W HEATER TYPE
Datasheet
Description
CEILING TYPE 16 INCH L X 10 1/4 INCH W X 5 7/8 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 14.5 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS LENS TYPE 4 INCH DIA DUCT SIZE 2 SONES SOUND LEVEL 11-1/2 INCH L X 17-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 95 SQ FT (BATHROOM) VENTILATION AREA 1500 W HEATER TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 765HL - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
765HL
Bath Fan with Light 765HL
CEILING TYPE 16 INCH L X 10 1/4 INCH W X 5 7/8 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 14.5 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS LENS TYPE 4 INCH DIA DUCT SIZE 2 SONES SOUND LEVEL 11-1/2 INCH L X 17-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 95 SQ FT (BATHROOM) VENTILATION AREA 1500 W HEATER TYPE
  • CEILING TYPE
  • 16 INCH L X 10 1/4 INCH W X 5 7/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 14.5 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 100 CFM AIR FLOW RATE
  • SNAP-IN LIGHT DIFFUSING LENS LENS TYPE
  • 4 INCH DIA DUCT SIZE
  • 2 SONES SOUND LEVEL
  • 11-1/2 INCH L X 17-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 95 SQ FT (BATHROOM) VENTILATION AREA
  • 1500 W HEATER TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 765HL
Product Name Bath Fan with Light
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE50 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details
Wall Mount Fan Driven Heater - 124 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan - 605RP - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
View Details