Nortek, Inc. Bath Fan 688

Description
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.9 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 4 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQUARE FOOT VENTILATION AREA INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Datasheet
Description
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.9 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 4 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQUARE FOOT VENTILATION AREA INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 688 - Nortek, Inc.
Providence, RI, USA
Bath Fan
688
Bath Fan 688
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.9 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 4 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQUARE FOOT VENTILATION AREA INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • CEILING/WALL TYPE
  • 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 0.9 AMP CURRENT RATING
  • 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 50 CFM AIR FLOW RATE
  • 3 INCH DIAMETER DUCT SIZE
  • 4 SONES SOUND LEVEL
  • 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 45 SQUARE FOOT VENTILATION AREA
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 688
Product Name Bath Fan
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - ZB110HL - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - QTXN110HFLT - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - 742RBNT - Nortek, Inc.
Specs
Sones Rating 2
CFM 70 CFM (119 m³/hr)
Features Light
View Details