Nortek, Inc. Bath Fan QT300

Description
CEILING/WALL TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.4 AMP CURRENT RATING BAKED ENAMEL COLD ROLLED STEEL HOUSING MATERIAL 300 CFM AIR FLOW RATE 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE 4.5 SONES SOUND LEVEL 16-1/2 INCH LENGTH X 12-3/32 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 375 SQUARE FOOT (OTHER ROOM) VENTILATION AREA QUIETTEST[R] BRAND QT300 MODEL
Datasheet
Description
CEILING/WALL TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.4 AMP CURRENT RATING BAKED ENAMEL COLD ROLLED STEEL HOUSING MATERIAL 300 CFM AIR FLOW RATE 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE 4.5 SONES SOUND LEVEL 16-1/2 INCH LENGTH X 12-3/32 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 375 SQUARE FOOT (OTHER ROOM) VENTILATION AREA QUIETTEST[R] BRAND QT300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QT300 - Nortek, Inc.
Providence, RI, USA
Bath Fan
QT300
Bath Fan QT300
CEILING/WALL TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.4 AMP CURRENT RATING BAKED ENAMEL COLD ROLLED STEEL HOUSING MATERIAL 300 CFM AIR FLOW RATE 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE 4.5 SONES SOUND LEVEL 16-1/2 INCH LENGTH X 12-3/32 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 375 SQUARE FOOT (OTHER ROOM) VENTILATION AREA QUIETTEST[R] BRAND QT300 MODEL
  • CEILING/WALL TYPE
  • 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE
  • UL, CSA, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 2.4 AMP CURRENT RATING
  • BAKED ENAMEL COLD ROLLED STEEL HOUSING MATERIAL
  • 300 CFM AIR FLOW RATE
  • 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE
  • 4.5 SONES SOUND LEVEL
  • 16-1/2 INCH LENGTH X 12-3/32 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 375 SQUARE FOOT (OTHER ROOM) VENTILATION AREA
  • QUIETTEST[R] BRAND
  • QT300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QT300
Product Name Bath Fan
Sones Rating 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 164 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan - XN110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - 512M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan - QTXE080 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details