Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light 658F

Description
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL WHITE POLYMERIC FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 11.9 AMP CURRENT RATING 70 CFM AIR FLOW RATE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1300 WATT HEATING ELEMENT RATING VENTILATION AREA 65 SQ FT DUCT SIZE 4 DIAMETER GRILL SIZE 16-3/4 LENGTH X 10-5/8 WIDTH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, BLOWER WHEEL EXCLUDES METALLIC CLATTER PACKAGING TYPE FINISH PACK WARRANTY 1 YEAR
Description
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL WHITE POLYMERIC FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 11.9 AMP CURRENT RATING 70 CFM AIR FLOW RATE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1300 WATT HEATING ELEMENT RATING VENTILATION AREA 65 SQ FT DUCT SIZE 4 DIAMETER GRILL SIZE 16-3/4 LENGTH X 10-5/8 WIDTH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, BLOWER WHEEL EXCLUDES METALLIC CLATTER PACKAGING TYPE FINISH PACK WARRANTY 1 YEAR

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - 658F - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
658F
Ceiling Mount Fan Driven Heater and Ventilator and Light 658F
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL WHITE POLYMERIC FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 11.9 AMP CURRENT RATING 70 CFM AIR FLOW RATE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1300 WATT HEATING ELEMENT RATING VENTILATION AREA 65 SQ FT DUCT SIZE 4 DIAMETER GRILL SIZE 16-3/4 LENGTH X 10-5/8 WIDTH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, BLOWER WHEEL EXCLUDES METALLIC CLATTER PACKAGING TYPE FINISH PACK WARRANTY 1 YEAR
  • ROUND TYPE
  • 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL
  • WHITE POLYMERIC FINISH
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 11.9 AMP CURRENT RATING
  • 70 CFM AIR FLOW RATE
  • 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE
  • 4 SONES SOUND LEVEL
  • 1300 WATT HEATING ELEMENT RATING
  • VENTILATION AREA 65 SQ FT
  • DUCT SIZE 4 DIAMETER
  • GRILL SIZE 16-3/4 LENGTH X 10-5/8 WIDTH
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, BLOWER WHEEL
  • EXCLUDES METALLIC CLATTER
  • PACKAGING TYPE FINISH PACK
  • WARRANTY 1 YEAR
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 658F
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 696N - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - 504 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 350 CFM (595 m³/hr)
View Details
Bath Fan with Light - AEN80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - A110L - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details