Nortek, Inc. Bath Fan with Light QTXE080FLT

Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.8 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 23.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.8 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 23.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTXE080FLT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTXE080FLT
Bath Fan with Light QTXE080FLT
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.8 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 23.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
  • CEILING TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL
  • 0.8 AMP CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 36 WATT LAMP WATTAGE
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQUARE FOOT VENTILATION AREA
  • QT SERIES[TM] BRAND
  • POWER RATING 23.3 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER
  • QTXE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXE080FLT
Product Name Bath Fan with Light
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 671R - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 90 CFM (153 m³/hr)
View Details
Bath Fan - 672RB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - AN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - AEN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.3
CFM 10 CFM (17 m³/hr)
View Details