Nortek, Inc. Bath Fan with Light AE80BL

Description
CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 26.9 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER X 4-1/4 INCH LENGTH DUCT SIZE 1.5 SONES SOUND LEVEL 12-1/2 INCH LENGTH X 11-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT BRAND DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON WARRANTY 3 YEAR LIMITED
Description
CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 26.9 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER X 4-1/4 INCH LENGTH DUCT SIZE 1.5 SONES SOUND LEVEL 12-1/2 INCH LENGTH X 11-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT BRAND DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON WARRANTY 3 YEAR LIMITED

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - AE80BL - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
AE80BL
Bath Fan with Light AE80BL
CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 26.9 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER X 4-1/4 INCH LENGTH DUCT SIZE 1.5 SONES SOUND LEVEL 12-1/2 INCH LENGTH X 11-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT BRAND DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON WARRANTY 3 YEAR LIMITED
  • CEILING TYPE
  • 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.3 AMP CURRENT RATING
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 26.9 WATT LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIAMETER X 4-1/4 INCH LENGTH DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 12-1/2 INCH LENGTH X 11-3/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 75 SQUARE FOOT VENTILATION AREA
  • INVENT BRAND
  • DUCT DIRECTION HORIZONTAL
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 3 YEAR LIMITED
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AE80BL
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 509 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 180 CFM (306 m³/hr)
View Details
Bath Fan - ZN110M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - RN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details