Nortek, Inc. Bath Fan QT200

Description
CEILING TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1 AMP CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 200 CFM AIR FLOW RATE 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE 2 SONES SOUND LEVEL 16-1/2 INCH LENGTH X 12-3/32 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 185 SQUARE FOOT (BATH ROOM), 250 SQUARE FOOT (OTHER ROOM) VENTILATION AREA QUIETTEST[R] BRAND QT200 MODEL
Datasheet
Description
CEILING TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1 AMP CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 200 CFM AIR FLOW RATE 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE 2 SONES SOUND LEVEL 16-1/2 INCH LENGTH X 12-3/32 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 185 SQUARE FOOT (BATH ROOM), 250 SQUARE FOOT (OTHER ROOM) VENTILATION AREA QUIETTEST[R] BRAND QT200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QT200 - Nortek, Inc.
Providence, RI, USA
Bath Fan
QT200
Bath Fan QT200
CEILING TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1 AMP CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 200 CFM AIR FLOW RATE 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE 2 SONES SOUND LEVEL 16-1/2 INCH LENGTH X 12-3/32 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 185 SQUARE FOOT (BATH ROOM), 250 SQUARE FOOT (OTHER ROOM) VENTILATION AREA QUIETTEST[R] BRAND QT200 MODEL
  • CEILING TYPE
  • 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE
  • UL, CSA, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 1 AMP CURRENT RATING
  • GALVANIZED STEEL HOUSING MATERIAL
  • 200 CFM AIR FLOW RATE
  • 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE
  • 2 SONES SOUND LEVEL
  • 16-1/2 INCH LENGTH X 12-3/32 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 185 SQUARE FOOT (BATH ROOM), 250 SQUARE FOOT (OTHER ROOM) VENTILATION AREA
  • QUIETTEST[R] BRAND
  • QT200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QT200
Product Name Bath Fan
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Fan Driven Heater - 194 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan with Light - ZB110HL - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details