Nortek, Inc. Bath Fan 503

Description
CEILING/WALL TYPE 14 INCH L X 12 INCH W X 3-1/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.8 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH H DUCT SIZE 5 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet
Description
CEILING/WALL TYPE 14 INCH L X 12 INCH W X 3-1/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.8 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH H DUCT SIZE 5 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 503 - Nortek, Inc.
Providence, RI, USA
Bath Fan
503
Bath Fan 503
CEILING/WALL TYPE 14 INCH L X 12 INCH W X 3-1/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.8 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH H DUCT SIZE 5 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
  • CEILING/WALL TYPE
  • 14 INCH L X 12 INCH W X 3-1/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.8 AMPERE CURRENT RATING
  • RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 160 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH H DUCT SIZE
  • 5 SONES SOUND LEVEL
  • 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • UTILITY MODEL
Supplier's Site Datasheet
Bath Fan - 503 - Nortek, Inc.
Providence, RI, USA
Bath Fan
503
Bath Fan 503
CEILING/WALL TYPE 14 INCH L X 12 INCH W X 3-1/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.8 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH H DUCT SIZE 5 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
  • CEILING/WALL TYPE
  • 14 INCH L X 12 INCH W X 3-1/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.8 AMPERE CURRENT RATING
  • RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 160 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH H DUCT SIZE
  • 5 SONES SOUND LEVEL
  • 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 503
Product Name Bath Fan
Sones Rating 5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - A70L - Nortek, Inc.
Specs
Sones Rating 2
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - 696N - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan with Light - ZB80ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - AE80BF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
View Details