Nortek, Inc. Bath Fan AEN80

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 11-1/4 INCH L X 12 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA INVENT[TM] BRAND PACKAGING QUANTITY 1 PER CARTON
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 11-1/4 INCH L X 12 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA INVENT[TM] BRAND PACKAGING QUANTITY 1 PER CARTON

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - AEN80 - Nortek, Inc.
Providence, RI, USA
Bath Fan
AEN80
Bath Fan AEN80
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 11-1/4 INCH L X 12 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA INVENT[TM] BRAND PACKAGING QUANTITY 1 PER CARTON
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 0.3 AMPERE CURRENT RATING
  • 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 0.8 SONES SOUND LEVEL
  • 11-1/4 INCH L X 12 INCH W GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 75 SQ FT (BATHROOM) VENTILATION AREA
  • INVENT[TM] BRAND
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AEN80
Product Name Bath Fan
Sones Rating 0.8000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - RB110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.6000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - RN110L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 110 CFM (187 m³/hr)
Features Light
View Details