Nortek, Inc. Exhauster/Exhaust Fan ILRF

Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 150 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 10 INCH H DUCT SIZE 4 OR 5 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILRF MODEL
Datasheet
Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 150 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 10 INCH H DUCT SIZE 4 OR 5 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - ILRF - Nortek, Inc.
Providence, RI, USA
Exhauster/Exhaust Fan
ILRF
Exhauster/Exhaust Fan ILRF
115 VAC AT 60 HZ INPUT SUPPLY RATING 150 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 10 INCH H DUCT SIZE 4 OR 5 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILRF MODEL
  • 115 VAC AT 60 HZ INPUT SUPPLY RATING
  • 150 CFM FLOW RATE
  • EXHAUST FAN
  • 10 INCH BLADE DIAMETER
  • INCLUDES DUCT
  • APPROVAL UL
  • CURRENT RATING 0.8 AMPERE
  • OVERALL SIZE 10 INCH H
  • DUCT SIZE 4 OR 5 INCH
  • HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC
  • ILRF MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ILRF
Product Name Exhauster/Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - 659F - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
Features Light; Heater
View Details
Bath Fan - 504 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 350 CFM (595 m³/hr)
View Details