Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light QTREN110FLFT

Description
26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 1 AMPERE CURRENT RATING 4 W LAMP WATTAGE 110 CFM AIR FLOW RATE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE 1.3 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTREN MODEL
Datasheet
Description
26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 1 AMPERE CURRENT RATING 4 W LAMP WATTAGE 110 CFM AIR FLOW RATE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE 1.3 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTREN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTREN110FLFT - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
QTREN110FLFT
Ceiling Mount Fan Driven Heater and Ventilator and Light QTREN110FLFT
26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 1 AMPERE CURRENT RATING 4 W LAMP WATTAGE 110 CFM AIR FLOW RATE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE 1.3 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTREN MODEL
  • 26 GAUGE GALVANIZED STEEL MATERIAL
  • UL APPROVAL
  • 1 AMPERE CURRENT RATING
  • 4 W LAMP WATTAGE
  • 110 CFM AIR FLOW RATE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE
  • 1.3 SONES SOUND LEVEL
  • QT SERIES[TM], ULTRA SILENT[TM] BRAND
  • DUCT SIZE 4 INCH DIA
  • INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE
  • QTREN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTREN110FLFT
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 1.3
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - 659F - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
Features Light; Heater
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 9905 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - AE110L - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Wall Mount Fan Driven Heater - 178 - Nortek, Inc.
Specs
Features Heater
View Details