Nortek, Inc. Bath Fan L1500

Description
CEILING TYPE 18 INCH L X 22 INCH W X 18 INCH H SIZE UL, HVI APPROVAL 120 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING RUGGED 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 1513 CFM AIR FLOW RATE 8 INCH X 12 INCH DUCT SIZE 8.4 SONES SOUND LEVEL 19-7/8 INCH L X 23-7/8 INCH W GRILL SIZE STEEL GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH LOSONE SELECT[R] BRAND L1500 MODEL
Datasheet
Description
CEILING TYPE 18 INCH L X 22 INCH W X 18 INCH H SIZE UL, HVI APPROVAL 120 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING RUGGED 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 1513 CFM AIR FLOW RATE 8 INCH X 12 INCH DUCT SIZE 8.4 SONES SOUND LEVEL 19-7/8 INCH L X 23-7/8 INCH W GRILL SIZE STEEL GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH LOSONE SELECT[R] BRAND L1500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - L1500 - Nortek, Inc.
Providence, RI, USA
Bath Fan
L1500
Bath Fan L1500
CEILING TYPE 18 INCH L X 22 INCH W X 18 INCH H SIZE UL, HVI APPROVAL 120 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING RUGGED 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 1513 CFM AIR FLOW RATE 8 INCH X 12 INCH DUCT SIZE 8.4 SONES SOUND LEVEL 19-7/8 INCH L X 23-7/8 INCH W GRILL SIZE STEEL GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH LOSONE SELECT[R] BRAND L1500 MODEL
  • CEILING TYPE
  • 18 INCH L X 22 INCH W X 18 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 VAC VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • RUGGED 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 1513 CFM AIR FLOW RATE
  • 8 INCH X 12 INCH DUCT SIZE
  • 8.4 SONES SOUND LEVEL
  • 19-7/8 INCH L X 23-7/8 INCH W GRILL SIZE
  • STEEL GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • LOSONE SELECT[R] BRAND
  • L1500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number L1500
Product Name Bath Fan
Sones Rating 8.4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - A70L - Nortek, Inc.
Specs
Sones Rating 2
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan with Light - 744LED - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan with Light - 657 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details