Nortek, Inc. Bath Fan with Light 696

Description
CEILING TYPE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE COMPACT 23 GAUGE STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 4.5 SONES SOUND LEVEL 16-3/4 INCH LENGTH X 10-5/8 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 90 SQUARE FOOT VENTILATION AREA POWER RATING 90 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL, ACOUSTIC INSULATION
Datasheet
Description
CEILING TYPE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE COMPACT 23 GAUGE STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 4.5 SONES SOUND LEVEL 16-3/4 INCH LENGTH X 10-5/8 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 90 SQUARE FOOT VENTILATION AREA POWER RATING 90 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL, ACOUSTIC INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 696 - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
696
Bath Fan with Light 696
CEILING TYPE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE COMPACT 23 GAUGE STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 4.5 SONES SOUND LEVEL 16-3/4 INCH LENGTH X 10-5/8 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 90 SQUARE FOOT VENTILATION AREA POWER RATING 90 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL, ACOUSTIC INSULATION
  • CEILING TYPE
  • 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 WATT LAMP WATTAGE
  • COMPACT 23 GAUGE STEEL HOUSING MATERIAL
  • 100 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 4.5 SONES SOUND LEVEL
  • 16-3/4 INCH LENGTH X 10-5/8 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 90 SQUARE FOOT VENTILATION AREA
  • POWER RATING 90 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL, ACOUSTIC INSULATION
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 696
Product Name Bath Fan with Light
Sones Rating 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - ZB80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - ZB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - XN50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTX110HFLT - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 110 CFM (187 m³/hr)
Features Light; Heater
View Details