Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light FQTRE100S

Description
RUGGED GALVANIZED STEEL MATERIAL UL APPROVAL 0.3 AMPERE CURRENT RATING 100 CFM AIR FLOW RATE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE 1.5 SONES SOUND LEVEL DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE
Datasheet
Description
RUGGED GALVANIZED STEEL MATERIAL UL APPROVAL 0.3 AMPERE CURRENT RATING 100 CFM AIR FLOW RATE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE 1.5 SONES SOUND LEVEL DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - FQTRE100S - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
FQTRE100S
Ceiling Mount Fan Driven Heater and Ventilator and Light FQTRE100S
RUGGED GALVANIZED STEEL MATERIAL UL APPROVAL 0.3 AMPERE CURRENT RATING 100 CFM AIR FLOW RATE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE 1.5 SONES SOUND LEVEL DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE
  • RUGGED GALVANIZED STEEL MATERIAL
  • UL APPROVAL
  • 0.3 AMPERE CURRENT RATING
  • 100 CFM AIR FLOW RATE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE
  • 1.5 SONES SOUND LEVEL
  • DUCT SIZE 4 INCH DIA
  • INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number FQTRE100S
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - 655 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - A80L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - XN50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan - AEN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.3
CFM 10 CFM (17 m³/hr)
View Details