Nortek, Inc. Wall Mount Fan Driven Heater 178FT

Description
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 3.61/7.21 AMPERE CURRENT RATING 2000 W POWER RATING 2560/5120 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
Datasheet
Description
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 3.61/7.21 AMPERE CURRENT RATING 2000 W POWER RATING 2560/5120 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 178FT - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
178FT
Wall Mount Fan Driven Heater 178FT
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 3.61/7.21 AMPERE CURRENT RATING 2000 W POWER RATING 2560/5120 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
  • 24 GAUGE STEEL MATERIAL
  • EPOXY PAINTED FINISH
  • WHITE (GRILL), BLACK (HOUSING) COLOR
  • UL APPROVAL
  • BATHROOM APPLICATION
  • 240 VAC VOLTAGE RATING
  • RECESSED WALL/SURFACE MOUNTING
  • 3.61/7.21 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 2560/5120 BTU/HR HEATING CAPACITY
  • MICA INSULATED ALLOY HEATING ELEMENT
  • 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
  • PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
  • GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL
  • GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 178FT
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QT300 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4.5
CFM 300 CFM (510 m³/hr)
View Details
Bath Fan with Light - 744SFLNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - L400 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.3
CFM 442 CFM (751 m³/hr)
View Details