Nortek, Inc. Bath Fan with Light AN110L

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA LAMP TYPE A19 BASE
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA LAMP TYPE A19 BASE

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - AN110L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
AN110L
Bath Fan with Light AN110L
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA LAMP TYPE A19 BASE
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1.2 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.3 SONES SOUND LEVEL
  • 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQ FT (BATHROOM) VENTILATION AREA
  • LAMP TYPE A19 BASE
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AN110L
Product Name Bath Fan with Light
Sones Rating 1.3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTX110HL - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan - 672RB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 110 CFM (187 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTREN080FLFT - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light; Heater
View Details