Nortek, Inc. Bath Fan QTXE080

Description
CEILING, ULTRA QUIET TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.2 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 23.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet
Description
CEILING, ULTRA QUIET TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.2 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 23.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTXE080 - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTXE080
Bath Fan QTXE080
CEILING, ULTRA QUIET TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.2 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 23.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
  • CEILING, ULTRA QUIET TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL
  • 0.2 AMP CURRENT RATING
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQUARE FOOT VENTILATION AREA
  • QT SERIES[TM] BRAND
  • POWER RATING 23.3 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER
  • QTXE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXE080
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE80BF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - HD80L - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 80 CFM (136 m³/hr)
Features Light
View Details