Nortek, Inc. Bath Fan with Light QTXE150FLT

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 150 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 1.4 SONES SOUND LEVEL 13 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 135 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTXE MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 150 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 1.4 SONES SOUND LEVEL 13 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 135 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTXE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTXE150FLT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTXE150FLT
Bath Fan with Light QTXE150FLT
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 150 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 1.4 SONES SOUND LEVEL 13 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 135 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTXE MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 1 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • (2) 18 W LAMP WATTAGE
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 150 CFM AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 1.4 SONES SOUND LEVEL
  • 13 INCH L X 13-3/4 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 135 SQ FT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM] BRAND
  • INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER
  • QTXE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXE150FLT
Product Name Bath Fan with Light
Sones Rating 1.4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTXE150 - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
View Details
Bath Fan - QTXEN050 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan with Light - XN110L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - ZB110ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details