Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light 9422P

Description
ROUND TYPE STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 120 V VOLTAGE RATING 4.6 AMPERE CURRENT RATING 500 W LAMP WATTAGE 14-1/4 INCH W X 6 INCH D X 8-3/8 INCH H HOUSING SIZE BTU RATING 1706 BTU/HR GRILLE DIMENSION 15-5/8 INCH L X 10-1/4 INCH H NUMBER OF BULBS 2 LIGHTING TYPE INFRARED
Datasheet
Description
ROUND TYPE STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 120 V VOLTAGE RATING 4.6 AMPERE CURRENT RATING 500 W LAMP WATTAGE 14-1/4 INCH W X 6 INCH D X 8-3/8 INCH H HOUSING SIZE BTU RATING 1706 BTU/HR GRILLE DIMENSION 15-5/8 INCH L X 10-1/4 INCH H NUMBER OF BULBS 2 LIGHTING TYPE INFRARED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - 9422P - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
9422P
Ceiling Mount Fan Driven Heater and Ventilator and Light 9422P
ROUND TYPE STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 120 V VOLTAGE RATING 4.6 AMPERE CURRENT RATING 500 W LAMP WATTAGE 14-1/4 INCH W X 6 INCH D X 8-3/8 INCH H HOUSING SIZE BTU RATING 1706 BTU/HR GRILLE DIMENSION 15-5/8 INCH L X 10-1/4 INCH H NUMBER OF BULBS 2 LIGHTING TYPE INFRARED
  • ROUND TYPE
  • STEEL MATERIAL
  • WHITE POLYMERIC FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 4.6 AMPERE CURRENT RATING
  • 500 W LAMP WATTAGE
  • 14-1/4 INCH W X 6 INCH D X 8-3/8 INCH H HOUSING SIZE
  • BTU RATING 1706 BTU/HR
  • GRILLE DIMENSION 15-5/8 INCH L X 10-1/4 INCH H
  • NUMBER OF BULBS 2
  • LIGHTING TYPE INFRARED
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 9422P
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Features Light; Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - L1500 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8.4
CFM 1513 CFM (2572 m³/hr)
View Details
Bath Fan - A80F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - QTRE080C2S - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 2 CFM (3.4 m³/hr)
View Details
Bath Fan - XN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details