Nortek, Inc. Bath Fan with Light A70LF

Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11-7/16 INCH LENGTH X 12-1/8 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 65 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 42.3 WATT INCLUDES PLUG-IN PERMANENTLY LUBRICATED MOTOR, NON-METALLIC DAMPER STANDARD PACKAGE 4 PER MASTER CARTON MODEL A70L MODEL
Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11-7/16 INCH LENGTH X 12-1/8 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 65 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 42.3 WATT INCLUDES PLUG-IN PERMANENTLY LUBRICATED MOTOR, NON-METALLIC DAMPER STANDARD PACKAGE 4 PER MASTER CARTON MODEL A70L MODEL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - A70LF - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
A70LF
Bath Fan with Light A70LF
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11-7/16 INCH LENGTH X 12-1/8 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 65 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 42.3 WATT INCLUDES PLUG-IN PERMANENTLY LUBRICATED MOTOR, NON-METALLIC DAMPER STANDARD PACKAGE 4 PER MASTER CARTON MODEL A70L MODEL
  • CEILING TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 1.2 AMP CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 WATT LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 2 SONES SOUND LEVEL
  • 11-7/16 INCH LENGTH X 12-1/8 INCH WIDTH GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 65 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 42.3 WATT
  • INCLUDES PLUG-IN PERMANENTLY LUBRICATED MOTOR, NON-METALLIC DAMPER
  • STANDARD PACKAGE 4 PER MASTER CARTON
  • MODEL A70L MODEL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number A70LF
Product Name Bath Fan with Light
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - SPK110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - AE50F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - L300 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.9
CFM 308 CFM (524 m³/hr)
View Details
Wall Mount Fan Driven Heater - 198 - Nortek, Inc.
Specs
Features Heater
View Details