Nortek, Inc. Bath Fan ZB110H

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.2 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZB MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.2 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - ZB110H - Nortek, Inc.
Providence, RI, USA
Bath Fan
ZB110H
Bath Fan ZB110H
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.2 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZB MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 0.2 AMPERE CURRENT RATING
  • 110 CFM AIR FLOW RATE
  • 6 INCH DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • 100 SQ FT (BATH ROOM) VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • ZB MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ZB110H
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - ZB110L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - QTXEN050 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
View Details
Wall Mount Fan Driven Heater - 198 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan with Light - QTRN110L - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
Features Light
View Details