Nortek, Inc. Bath Fan with Light QTRN110L

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.8 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTRN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.8 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTRN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTRN110L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTRN110L
Bath Fan with Light QTRN110L
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.8 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTRN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 1.8 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE ENAMEL GRILL FINISH
  • QT SERIES[TM], ULTRA SILENT[TM] BRAND
  • INCLUDES DAMPER/DUCT CONNECTOR, UNIQUE SPACER
  • QTRN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTRN110L
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTXE110FLT - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - XB110L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 769RLB - Nortek, Inc.
Specs
Sones Rating 3
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - XB50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details