Nortek, Inc. Bath Fan A110

Description
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 47.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL
Description
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 47.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - A110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
A110
Bath Fan A110
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 47.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL
  • CEILING, 1-SPEED TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.4 AMP CURRENT RATING
  • 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 3 SONES SOUND LEVEL
  • 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 47.3 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL
Supplier's Site
Bath Fan - A110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
A110
Bath Fan A110
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 47.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL
  • CEILING, 1-SPEED TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.4 AMP CURRENT RATING
  • 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 3 SONES SOUND LEVEL
  • 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 47.3 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number A110
Product Name Bath Fan
Sones Rating 3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - A80HDF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - QT200 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 200 CFM (340 m³/hr)
View Details
Bath Fan with Light - QTXE080FLT - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - A50L - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details