Nortek, Inc. Bath Fan with Light QTXEN110FLT

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 0.7 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTXEN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 0.7 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTXEN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTXEN110FLT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTXEN110FLT
Bath Fan with Light QTXEN110FLT
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 0.7 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER QTXEN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 1 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • (2) 18 W LAMP WATTAGE
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 0.7 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE ENAMEL GRILL FINISH
  • 105 SQ FT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM] BRAND
  • INCLUDES HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER
  • QTXEN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXEN110FLT
Product Name Bath Fan with Light
Sones Rating 0.7000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 744LED - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - XB110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - A110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3
CFM 110 CFM (187 m³/hr)
View Details
Wall Mount Fan Driven Heater - 170 - Nortek, Inc.
Specs
Features Heater
View Details