Nortek, Inc. Bath Fan 682

Description
CEILING/WALL, DUCT-FREE TYPE 7-1/2 INCH LENGTH X 7-1/8 INCH WIDTH X 3-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT VOLTAGE RATING 1 AMP CURRENT RATING STEEL HOUSING MATERIAL 8-1/2 INCH LENGTH X 8-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH INCLUDES PLUG-IN MOTOR ASSEMBLY, CHARCOAL FILTER STANDARD PACKAGE 1 PER PACK
Datasheet
Description
CEILING/WALL, DUCT-FREE TYPE 7-1/2 INCH LENGTH X 7-1/8 INCH WIDTH X 3-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT VOLTAGE RATING 1 AMP CURRENT RATING STEEL HOUSING MATERIAL 8-1/2 INCH LENGTH X 8-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH INCLUDES PLUG-IN MOTOR ASSEMBLY, CHARCOAL FILTER STANDARD PACKAGE 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 682 - Nortek, Inc.
Providence, RI, USA
Bath Fan
682
Bath Fan 682
CEILING/WALL, DUCT-FREE TYPE 7-1/2 INCH LENGTH X 7-1/8 INCH WIDTH X 3-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT VOLTAGE RATING 1 AMP CURRENT RATING STEEL HOUSING MATERIAL 8-1/2 INCH LENGTH X 8-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH INCLUDES PLUG-IN MOTOR ASSEMBLY, CHARCOAL FILTER STANDARD PACKAGE 1 PER PACK
  • CEILING/WALL, DUCT-FREE TYPE
  • 7-1/2 INCH LENGTH X 7-1/8 INCH WIDTH X 3-3/4 INCH HEIGHT SIZE
  • UL APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1 AMP CURRENT RATING
  • STEEL HOUSING MATERIAL
  • 8-1/2 INCH LENGTH X 8-1/2 INCH WIDTH GRILL SIZE
  • PLASTIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • INCLUDES PLUG-IN MOTOR ASSEMBLY, CHARCOAL FILTER
  • STANDARD PACKAGE 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 682
Product Name Bath Fan
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - 9960 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTRN050F - Nortek, Inc.
Specs
Sones Rating 0.4000
CFM 50 CFM (84.99 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - AN70L - Nortek, Inc.
Specs
Sones Rating 2
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan with Light - AEN80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details