Nortek, Inc. Bath Fan AE50

Description
1-SPEED, CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 0.5 SONES SOUND LEVEL 11-1/2 INCH X 12 INCH GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE INVENT[TM] BRAND POWER RATING 20 WATT INCLUDES NON-METALLIC DAMPER/DUCT CONNECTOR
Description
1-SPEED, CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 0.5 SONES SOUND LEVEL 11-1/2 INCH X 12 INCH GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE INVENT[TM] BRAND POWER RATING 20 WATT INCLUDES NON-METALLIC DAMPER/DUCT CONNECTOR

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - AE50 - Nortek, Inc.
Providence, RI, USA
Bath Fan
AE50
Bath Fan AE50
1-SPEED, CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 0.5 SONES SOUND LEVEL 11-1/2 INCH X 12 INCH GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE INVENT[TM] BRAND POWER RATING 20 WATT INCLUDES NON-METALLIC DAMPER/DUCT CONNECTOR
  • 1-SPEED, CEILING TYPE
  • 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL APPROVAL
  • 120 VOLT AC 60 HERTZ VOLTAGE RATING
  • 0.2 AMP CURRENT RATING
  • 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 50 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 0.5 SONES SOUND LEVEL
  • 11-1/2 INCH X 12 INCH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • INVENT[TM] BRAND
  • POWER RATING 20 WATT
  • INCLUDES NON-METALLIC DAMPER/DUCT CONNECTOR
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AE50
Product Name Bath Fan
Sones Rating 0.5000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTXE150 - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
View Details
Wall Mount Fan Driven Heater - 170 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan - L250 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.2
CFM 259 CFM (440 m³/hr)
View Details