Nortek, Inc. Bath Fan 763RLNB

Description
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.4 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 100 W DUCT SIZE 2.5 SONES SOUND LEVEL 12 INCH L X 10-3/4 INCH W GRILL SIZE ENGINEERED RESIN GRILL MATERIAL RECTANGULAR HOUSING SHAPE INCANDESCENT DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA LENS TYPE TRANSLUCENT
Datasheet
Description
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.4 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 100 W DUCT SIZE 2.5 SONES SOUND LEVEL 12 INCH L X 10-3/4 INCH W GRILL SIZE ENGINEERED RESIN GRILL MATERIAL RECTANGULAR HOUSING SHAPE INCANDESCENT DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA LENS TYPE TRANSLUCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 763RLNB - Nortek, Inc.
Providence, RI, USA
Bath Fan
763RLNB
Bath Fan 763RLNB
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.4 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 100 W DUCT SIZE 2.5 SONES SOUND LEVEL 12 INCH L X 10-3/4 INCH W GRILL SIZE ENGINEERED RESIN GRILL MATERIAL RECTANGULAR HOUSING SHAPE INCANDESCENT DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA LENS TYPE TRANSLUCENT
  • CEILING TYPE
  • 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.4 AMPERE CURRENT RATING
  • GALVANIZED STEEL HOUSING MATERIAL
  • 50 CFM AIR FLOW RATE
  • 100 W DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • 12 INCH L X 10-3/4 INCH W GRILL SIZE
  • ENGINEERED RESIN GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • INCANDESCENT DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 45 SQ FT (BATH ROOM) VENTILATION AREA
  • LENS TYPE TRANSLUCENT
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 763RLNB
Product Name Bath Fan
Sones Rating 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 751 - Nortek, Inc.
Specs
Sones Rating 3.5
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan with Light - QTXE080FLT - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - ZN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - 503 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 5
CFM 160 CFM (272 m³/hr)
View Details