9093WH -- CEILING MOUNT FAN DRIVEN HEATER AND VENTILATOR AND LIGHT
Nortek, Inc.Ceiling Mount Fan Driven Heater and Ventilator and Light9093WH
Nortek, Inc.
Nortek, Inc.
Done
Description
ROUND TYPE
STEEL (HOUSING, REFLECTOR), GLASS (LENS), DIE-CAST ZINC (GRILL) MATERIAL
GALVANIZED (HOUSING), WHITE ENAMEL (GRILLE, REFLECTOR) FINISH
UL, HVI, CSA, AMCA APPROVAL
120 VOLT VOLTAGE RATING
26 WATT LAMP WATTAGE
70 CFM AIR FLOW RATE
13-1/4 INCH DIAMETER X 7-1/2 INCH DEPTH HOUSING SIZE
3.5 SONES SOUND LEVEL
1500 WATT (OPEN COIL) HEATING ELEMENT RATING
QUIETTEST[R], HEAT-A-VENTLITE[R] BRAND
GRILL SIZE 15-3/8 INCH X 3 INCH EXTENSION FROM CEILING
REFLECTOR SIZE 7 INCH DIAMETER
LENS SIZE 8 INCH DIAMETER
DUCT SIZE 4 INCH ROUND
HEATING ELEMENT NICKEL CHROME
QT-9093 MODEL
Ceiling Mount Fan Driven Heater and Ventilator and Light
9093WH
Ceiling Mount Fan Driven Heater and Ventilator and Light
9093WH
ROUND TYPE
STEEL (HOUSING, REFLECTOR), GLASS (LENS), DIE-CAST ZINC (GRILL) MATERIAL
GALVANIZED (HOUSING), WHITE ENAMEL (GRILLE, REFLECTOR) FINISH
UL, HVI, CSA, AMCA APPROVAL
120 VOLT VOLTAGE RATING
26 WATT LAMP WATTAGE
70 CFM AIR FLOW RATE
13-1/4 INCH DIAMETER X 7-1/2 INCH DEPTH HOUSING SIZE
3.5 SONES SOUND LEVEL
1500 WATT (OPEN COIL) HEATING ELEMENT RATING
QUIETTEST[R], HEAT-A-VENTLITE[R] BRAND
GRILL SIZE 15-3/8 INCH X 3 INCH EXTENSION FROM CEILING
REFLECTOR SIZE 7 INCH DIAMETER
LENS SIZE 8 INCH DIAMETER
DUCT SIZE 4 INCH ROUND
HEATING ELEMENT NICKEL CHROME
QT-9093 MODEL
ROUND TYPE
STEEL (HOUSING, REFLECTOR), GLASS (LENS), DIE-CAST ZINC (GRILL) MATERIAL
GALVANIZED (HOUSING), WHITE ENAMEL (GRILLE, REFLECTOR) FINISH
UL, HVI, CSA, AMCA APPROVAL
120 VOLT VOLTAGE RATING
26 WATT LAMP WATTAGE
70 CFM AIR FLOW RATE
13-1/4 INCH DIAMETER X 7-1/2 INCH DEPTH HOUSING SIZE
3.5 SONES SOUND LEVEL
1500 WATT (OPEN COIL) HEATING ELEMENT RATING
QUIETTEST[R], HEAT-A-VENTLITE[R] BRAND
GRILL SIZE 15-3/8 INCH X 3 INCH EXTENSION FROM CEILING
Ceiling Mount Fan Driven Heater and Ventilator and Light
9093WH
Ceiling Mount Fan Driven Heater and Ventilator and Light
9093WH
ROUND TYPE
STEEL (HOUSING, REFLECTOR), GLASS (LENS), DIE-CAST ZINC (GRILL) MATERIAL
GALVANIZED (HOUSING), WHITE ENAMEL (GRILLE, REFLECTOR) FINISH
UL, HVI, CSA, AMCA APPROVAL
120 VOLT VOLTAGE RATING
26 WATT LAMP WATTAGE
70 CFM AIR FLOW RATE
13-1/4 INCH DIAMETER X 7-1/2 INCH DEPTH HOUSING SIZE
3.5 SONES SOUND LEVEL
1500 WATT (OPEN COIL) HEATING ELEMENT RATING
QUIETTEST[R], HEAT-A-VENTLITE[R] BRAND
GRILL SIZE 15-3/8 INCH X 3 INCH EXTENSION FROM CEILING
REFLECTOR SIZE 7 INCH DIAMETER
LENS SIZE 8 INCH DIAMETER
DUCT SIZE 4 INCH ROUND
HEATING ELEMENT NICKEL CHROME
QT-9093 MODEL
ROUND TYPE
STEEL (HOUSING, REFLECTOR), GLASS (LENS), DIE-CAST ZINC (GRILL) MATERIAL
GALVANIZED (HOUSING), WHITE ENAMEL (GRILLE, REFLECTOR) FINISH
UL, HVI, CSA, AMCA APPROVAL
120 VOLT VOLTAGE RATING
26 WATT LAMP WATTAGE
70 CFM AIR FLOW RATE
13-1/4 INCH DIAMETER X 7-1/2 INCH DEPTH HOUSING SIZE
3.5 SONES SOUND LEVEL
1500 WATT (OPEN COIL) HEATING ELEMENT RATING
QUIETTEST[R], HEAT-A-VENTLITE[R] BRAND
GRILL SIZE 15-3/8 INCH X 3 INCH EXTENSION FROM CEILING
REFLECTOR SIZE 7 INCH DIAMETER
LENS SIZE 8 INCH DIAMETER
DUCT SIZE 4 INCH ROUND
HEATING ELEMENT NICKEL CHROME
QT-9093 MODEL
Supplier's Site
Datasheet
Technical Specifications
Nortek, Inc.
Product Category
Bath and Ventilation Fans
Product Number
9093WH
Product Name
Ceiling Mount Fan Driven Heater and Ventilator and Light