Nortek, Inc. Wall Mount Fan Driven Heater 174F

Description
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 120 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 6.25/12.5 AMPERE CURRENT RATING 1500 W POWER RATING 2560/5120 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
Datasheet
Description
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 120 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 6.25/12.5 AMPERE CURRENT RATING 1500 W POWER RATING 2560/5120 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 174F - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
174F
Wall Mount Fan Driven Heater 174F
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 120 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 6.25/12.5 AMPERE CURRENT RATING 1500 W POWER RATING 2560/5120 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
  • 24 GAUGE STEEL MATERIAL
  • EPOXY PAINTED FINISH
  • WHITE (GRILL), BLACK (HOUSING) COLOR
  • UL APPROVAL
  • BATHROOM APPLICATION
  • 120 VAC VOLTAGE RATING
  • RECESSED WALL/SURFACE MOUNTING
  • 6.25/12.5 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • 2560/5120 BTU/HR HEATING CAPACITY
  • MICA INSULATED ALLOY HEATING ELEMENT
  • 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
  • PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
  • GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL
  • GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 174F
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE80F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 744 - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - FQTRE100S - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 100 CFM (170 m³/hr)
Features Light; Heater
View Details