Nortek, Inc. Exhauster/Exhaust Fan ILF130

Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 130 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.37 AMPERE OVERALL SIZE 7-3/4 INCH H DUCT SIZE 5 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet
Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 130 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.37 AMPERE OVERALL SIZE 7-3/4 INCH H DUCT SIZE 5 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - ILF130 - Nortek, Inc.
Providence, RI, USA
Exhauster/Exhaust Fan
ILF130
Exhauster/Exhaust Fan ILF130
115 VAC AT 60 HZ INPUT SUPPLY RATING 130 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.37 AMPERE OVERALL SIZE 7-3/4 INCH H DUCT SIZE 5 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
  • 115 VAC AT 60 HZ INPUT SUPPLY RATING
  • 130 CFM FLOW RATE
  • EXHAUST FAN
  • 10 INCH BLADE DIAMETER
  • INCLUDES DUCT
  • APPROVAL UL
  • CURRENT RATING 0.37 AMPERE
  • OVERALL SIZE 7-3/4 INCH H
  • DUCT SIZE 5 INCH
  • HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC
  • ILF MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ILF130
Product Name Exhauster/Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTRN110L - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - QTXEN110FLT - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - 605RP - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
View Details