Nortek, Inc. Bath Fan 673

Description
CEILING TYPE 6-1/4 INCH DIA X 5-1/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 60 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 4.5 SONES SOUND LEVEL 8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet
Description
CEILING TYPE 6-1/4 INCH DIA X 5-1/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 60 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 4.5 SONES SOUND LEVEL 8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 673 - Nortek, Inc.
Providence, RI, USA
Bath Fan
673
Bath Fan 673
CEILING TYPE 6-1/4 INCH DIA X 5-1/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 60 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 4.5 SONES SOUND LEVEL 8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA
  • CEILING TYPE
  • 6-1/4 INCH DIA X 5-1/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • GALVANIZED STEEL HOUSING MATERIAL
  • 60 CFM AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 4.5 SONES SOUND LEVEL
  • 8 INCH DIA GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND HOUSING SHAPE
  • ROUND DUCT SHAPE
  • ROUND GRILL SHAPE
  • WHITE GRILL FINISH
  • 45 SQ FT (BATH ROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 673
Product Name Bath Fan
Sones Rating 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTRN110 - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - AE80BF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - RN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.6000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - XB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details