Nortek, Inc. Bath Fan with Light 8664RP

Description
DELUXE CEILING TYPE 9 INCH L X 9 INCH W X 6 INCH H SIZE UL, HVI APPROVAL 1.7 AMPERE CURRENT RATING 0 LAMP INCLUDED 100 W LAMP WATTAGE 100 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 3.5 SONES SOUND LEVEL 15 INCH DIA GRILL SIZE SQUARE HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE POLYMERIC GRILL FINISH 95 SQ FT (BATH ROOM), 125 SQ FT (OTHER ROOM) VENTILATION AREA NUTONE[R] BRAND
Datasheet
Description
DELUXE CEILING TYPE 9 INCH L X 9 INCH W X 6 INCH H SIZE UL, HVI APPROVAL 1.7 AMPERE CURRENT RATING 0 LAMP INCLUDED 100 W LAMP WATTAGE 100 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 3.5 SONES SOUND LEVEL 15 INCH DIA GRILL SIZE SQUARE HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE POLYMERIC GRILL FINISH 95 SQ FT (BATH ROOM), 125 SQ FT (OTHER ROOM) VENTILATION AREA NUTONE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 8664RP - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
8664RP
Bath Fan with Light 8664RP
DELUXE CEILING TYPE 9 INCH L X 9 INCH W X 6 INCH H SIZE UL, HVI APPROVAL 1.7 AMPERE CURRENT RATING 0 LAMP INCLUDED 100 W LAMP WATTAGE 100 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 3.5 SONES SOUND LEVEL 15 INCH DIA GRILL SIZE SQUARE HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE POLYMERIC GRILL FINISH 95 SQ FT (BATH ROOM), 125 SQ FT (OTHER ROOM) VENTILATION AREA NUTONE[R] BRAND
  • DELUXE CEILING TYPE
  • 9 INCH L X 9 INCH W X 6 INCH H SIZE
  • UL, HVI APPROVAL
  • 1.7 AMPERE CURRENT RATING
  • 0 LAMP INCLUDED
  • 100 W LAMP WATTAGE
  • 100 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 3.5 SONES SOUND LEVEL
  • 15 INCH DIA GRILL SIZE
  • SQUARE HOUSING SHAPE
  • ROUND DUCT SHAPE
  • ROUND GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 95 SQ FT (BATH ROOM), 125 SQ FT (OTHER ROOM) VENTILATION AREA
  • NUTONE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 8664RP
Product Name Bath Fan with Light
Sones Rating 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - HD50LNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan with Light - RN80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - QTREN110 - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - AE50F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details