Nortek, Inc. Bath Fan ZB110

Description
MULTI-SPEED, CEILING TYPE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH X 14 INCH GRILL SIZE SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE ULTRAGREEN[TM] BRAND POWER RATING 7.7 WATT APPLICABLE STANDARD ASHRAE 62.2, LEED
Datasheet
Description
MULTI-SPEED, CEILING TYPE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH X 14 INCH GRILL SIZE SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE ULTRAGREEN[TM] BRAND POWER RATING 7.7 WATT APPLICABLE STANDARD ASHRAE 62.2, LEED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - ZB110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
ZB110
Bath Fan ZB110
MULTI-SPEED, CEILING TYPE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH X 14 INCH GRILL SIZE SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE ULTRAGREEN[TM] BRAND POWER RATING 7.7 WATT APPLICABLE STANDARD ASHRAE 62.2, LEED
  • MULTI-SPEED, CEILING TYPE
  • 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL APPROVAL
  • 120 VOLT AC 60 HERTZ VOLTAGE RATING
  • 0.2 AMP CURRENT RATING
  • 110 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH X 14 INCH GRILL SIZE
  • SQUARE HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • ULTRAGREEN[TM] BRAND
  • POWER RATING 7.7 WATT
  • APPLICABLE STANDARD ASHRAE 62.2, LEED
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ZB110
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTNLEDA - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Wall Mount Fan Driven Heater - 198 - Nortek, Inc.
Specs
Features Heater
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 100HL - Nortek, Inc.
Specs
Sones Rating 2
CFM 100 CFM (170 m³/hr)
Features Light; Heater
View Details