Nortek, Inc. Bath Fan AEN110

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 10 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 11-1/4 INCH L X 12 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 10 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 11-1/4 INCH L X 12 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - AEN110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
AEN110
Bath Fan AEN110
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 10 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.3 SONES SOUND LEVEL 11-1/4 INCH L X 12 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 0.3 AMPERE CURRENT RATING
  • 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 10 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.3 SONES SOUND LEVEL
  • 11-1/4 INCH L X 12 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQ FT (BATHROOM) VENTILATION AREA
  • DUCT DIRECTION HORIZONTAL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AEN110
Product Name Bath Fan
Sones Rating 1.3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 657 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan with Light - QTNLEDA - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details