Nortek, Inc. Bath Fan 695

Description
CEILING/WALL TYPE 7-1/2 INCH L X 7-1/4 INCH W X 3-5/8 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 3 INCH DIA DUCT SIZE 6 SONES SOUND LEVEL 8-3/4 INCH L X 9-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM), 85 SQ FT (OTHER ROOM) VENTILATION AREA
Datasheet
Description
CEILING/WALL TYPE 7-1/2 INCH L X 7-1/4 INCH W X 3-5/8 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 3 INCH DIA DUCT SIZE 6 SONES SOUND LEVEL 8-3/4 INCH L X 9-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM), 85 SQ FT (OTHER ROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 695 - Nortek, Inc.
Providence, RI, USA
Bath Fan
695
Bath Fan 695
CEILING/WALL TYPE 7-1/2 INCH L X 7-1/4 INCH W X 3-5/8 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 3 INCH DIA DUCT SIZE 6 SONES SOUND LEVEL 8-3/4 INCH L X 9-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM), 85 SQ FT (OTHER ROOM) VENTILATION AREA
  • CEILING/WALL TYPE
  • 7-1/2 INCH L X 7-1/4 INCH W X 3-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 115 V AT 60 HZ VOLTAGE RATING
  • 1.2 AMPERE CURRENT RATING
  • GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 3 INCH DIA DUCT SIZE
  • 6 SONES SOUND LEVEL
  • 8-3/4 INCH L X 9-1/8 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQ FT (BATHROOM), 85 SQ FT (OTHER ROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 695
Product Name Bath Fan
Sones Rating 6
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 507 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 7
CFM 250 CFM (425 m³/hr)
View Details
Bath Fan with Light - XB110HL - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - AE110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
View Details