Nortek, Inc. Exhauster/Exhaust Fan ILF120

Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 110 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.37 AMPERE OVERALL SIZE 10 INCH H DUCT SIZE 4 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet
Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 110 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.37 AMPERE OVERALL SIZE 10 INCH H DUCT SIZE 4 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - ILF120 - Nortek, Inc.
Providence, RI, USA
Exhauster/Exhaust Fan
ILF120
Exhauster/Exhaust Fan ILF120
115 VAC AT 60 HZ INPUT SUPPLY RATING 110 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.37 AMPERE OVERALL SIZE 10 INCH H DUCT SIZE 4 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
  • 115 VAC AT 60 HZ INPUT SUPPLY RATING
  • 110 CFM FLOW RATE
  • EXHAUST FAN
  • 10 INCH BLADE DIAMETER
  • INCLUDES DUCT
  • APPROVAL UL
  • CURRENT RATING 0.37 AMPERE
  • OVERALL SIZE 10 INCH H
  • DUCT SIZE 4 INCH
  • HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC
  • ILF MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ILF120
Product Name Exhauster/Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 671RB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3
CFM 90 CFM (153 m³/hr)
View Details
Bath Fan - SSQTXE080 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - XN50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 769RLB - Nortek, Inc.
Specs
Sones Rating 3
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details