Nortek, Inc. Bath Fan with Light 751

Description
CEILING TYPE 9 INCH L X 9 INCH W X 6 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.9 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE GLASS LENS TYPE 4 INCH DIA DUCT SIZE 3.5 SONES SOUND LEVEL 15 INCH DIA X 1-5/8 INCH H GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE GRILL FINISH 90 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES BLOWER WHEEL
Datasheet
Description
CEILING TYPE 9 INCH L X 9 INCH W X 6 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.9 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE GLASS LENS TYPE 4 INCH DIA DUCT SIZE 3.5 SONES SOUND LEVEL 15 INCH DIA X 1-5/8 INCH H GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE GRILL FINISH 90 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES BLOWER WHEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 751 - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
751
Bath Fan with Light 751
CEILING TYPE 9 INCH L X 9 INCH W X 6 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.9 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE GLASS LENS TYPE 4 INCH DIA DUCT SIZE 3.5 SONES SOUND LEVEL 15 INCH DIA X 1-5/8 INCH H GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE GRILL FINISH 90 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES BLOWER WHEEL
  • CEILING TYPE
  • 9 INCH L X 9 INCH W X 6 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1.9 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • GALVANIZED STEEL HOUSING MATERIAL
  • 100 CFM AIR FLOW RATE
  • GLASS LENS TYPE
  • 4 INCH DIA DUCT SIZE
  • 3.5 SONES SOUND LEVEL
  • 15 INCH DIA X 1-5/8 INCH H GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • ROUND DUCT SHAPE
  • ROUND GRILL SHAPE
  • WHITE GRILL FINISH
  • 90 SQ FT (BATH ROOM) VENTILATION AREA
  • INCLUDES BLOWER WHEEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 751
Product Name Bath Fan with Light
Sones Rating 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - A110F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - 670 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 56 CFM (95.18 m³/hr)
View Details
Bath Fan - ZB110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - ZN80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details