Nortek, Inc. Bath Fan 682NT

Description
CEILING/WALL TYPE 7-1/8 INCH L X 7-1/8 INCH W X 3-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 8 1/2 INCH L X 8 1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH
Datasheet
Description
CEILING/WALL TYPE 7-1/8 INCH L X 7-1/8 INCH W X 3-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 8 1/2 INCH L X 8 1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 682NT - Nortek, Inc.
Providence, RI, USA
Bath Fan
682NT
Bath Fan 682NT
CEILING/WALL TYPE 7-1/8 INCH L X 7-1/8 INCH W X 3-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 8 1/2 INCH L X 8 1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH
  • CEILING/WALL TYPE
  • 7-1/8 INCH L X 7-1/8 INCH W X 3-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • STEEL HOUSING MATERIAL
  • 8 1/2 INCH L X 8 1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 682NT
Product Name Bath Fan
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - A80L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - RN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - QTXEN150 - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
View Details