Nortek, Inc. Bath Fan with Light 744NT

Description
CEILING TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED R30/BR30 LAMP TYPE 75 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA
Datasheet
Description
CEILING TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED R30/BR30 LAMP TYPE 75 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 744NT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
744NT
Bath Fan with Light 744NT
CEILING TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED R30/BR30 LAMP TYPE 75 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA
  • CEILING TYPE
  • 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE
  • UL (CANADA AND US), HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.2 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • R30/BR30 LAMP TYPE
  • 75 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 7-3/8 INCH DIA GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • ROUND GRILL SHAPE
  • MATTE WHITE GRILL FINISH
  • 65 SQ FT (BATHROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 744NT
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Fan Driven Heater - 170 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan - L200 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.7
CFM 210 CFM (357 m³/hr)
View Details
Bath Fan with Light - 763 - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan with Light - 9965 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details