Nortek, Inc. Bath Fan 12C

Description
THROUGH WALL TYPE 14-1/2 INCH LENGTH X 14-1/2 INCH WIDTH X 5-1/2 TO 9-7/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 360 CFM AIR FLOW RATE 8 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH MOTORDOR[R] BRAND SPEED RATING 1500 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR EXCLUDES ALUMINUM FILTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet
Description
THROUGH WALL TYPE 14-1/2 INCH LENGTH X 14-1/2 INCH WIDTH X 5-1/2 TO 9-7/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 360 CFM AIR FLOW RATE 8 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH MOTORDOR[R] BRAND SPEED RATING 1500 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR EXCLUDES ALUMINUM FILTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 12C - Nortek, Inc.
Providence, RI, USA
Bath Fan
12C
Bath Fan 12C
THROUGH WALL TYPE 14-1/2 INCH LENGTH X 14-1/2 INCH WIDTH X 5-1/2 TO 9-7/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 360 CFM AIR FLOW RATE 8 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH MOTORDOR[R] BRAND SPEED RATING 1500 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR EXCLUDES ALUMINUM FILTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
  • THROUGH WALL TYPE
  • 14-1/2 INCH LENGTH X 14-1/2 INCH WIDTH X 5-1/2 TO 9-7/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.7 AMP CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL
  • 360 CFM AIR FLOW RATE
  • 8 SONES SOUND LEVEL
  • 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE
  • PLASTIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • MOTORDOR[R] BRAND
  • SPEED RATING 1500 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • EXCLUDES ALUMINUM FILTER
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 12C
Product Name Bath Fan
Sones Rating 8
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTREN110FLT - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - XB50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan with Light - RB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - QTNLEDB - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details