Nortek, Inc. Bath Fan with Light 678

Description
CEILING TYPE 8 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.6 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2.5 SONES SOUND LEVEL 10-5/8 INCH LENGTH X 11-1/8 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQUARE FOOT VENTILATION AREA INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BACK DRAFT DAMPER, DUAL INTEGRAL MOUNTING BRACKET
Datasheet
Description
CEILING TYPE 8 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.6 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2.5 SONES SOUND LEVEL 10-5/8 INCH LENGTH X 11-1/8 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQUARE FOOT VENTILATION AREA INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BACK DRAFT DAMPER, DUAL INTEGRAL MOUNTING BRACKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 678 - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
678
Bath Fan with Light 678
CEILING TYPE 8 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.6 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2.5 SONES SOUND LEVEL 10-5/8 INCH LENGTH X 11-1/8 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQUARE FOOT VENTILATION AREA INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BACK DRAFT DAMPER, DUAL INTEGRAL MOUNTING BRACKET
  • CEILING TYPE
  • 8 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.6 AMP CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 WATT LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 50 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • 10-5/8 INCH LENGTH X 11-1/8 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 45 SQUARE FOOT VENTILATION AREA
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BACK DRAFT DAMPER, DUAL INTEGRAL MOUNTING BRACKET
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 678
Product Name Bath Fan with Light
Sones Rating 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - ZB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 659F - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - QTXEN080FLT - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - QTREN080F - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details