Nortek, Inc. Wall Mount Fan Driven Heater 194

Description
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 5.41/6.25/12.5/10.82 AMP CURRENT RATING 1125/1500/2250/3000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 3840/5120/7680/10204 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Datasheet
Description
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 5.41/6.25/12.5/10.82 AMP CURRENT RATING 1125/1500/2250/3000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 3840/5120/7680/10204 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 194 - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
194
Wall Mount Fan Driven Heater 194
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 5.41/6.25/12.5/10.82 AMP CURRENT RATING 1125/1500/2250/3000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 3840/5120/7680/10204 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
  • 1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE
  • 22 GAUGE STEEL MATERIAL
  • STURDY EPOXY PAINTED (HOUSING) FINISH
  • BLACK (HOUSING), WHITE (GRILLE) COLOR
  • UL APPROVAL
  • 208/240 VOLT AC VOLTAGE RATING
  • SURFACE/RECESSED MOUNT MOUNTING
  • 5.41/6.25/12.5/10.82 AMP CURRENT RATING
  • 1125/1500/2250/3000 WATT POWER RATING
  • BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE
  • 3840/5120/7680/10204 BTU/HOUR HEATING CAPACITY
  • FINNED PLATE SHEATHED STEEL HEATING ELEMENT
  • 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE
  • PERMANENTLY LUBRICATED FAN/MOTOR TYPE
  • GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL
  • GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT
  • INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 194
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - 659F - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
Features Light; Heater
View Details
Bath Fan - 12C - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8
CFM 360 CFM (612 m³/hr)
View Details
Bath Fan - 508 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6
CFM 270 CFM (459 m³/hr)
View Details