Nortek, Inc. Wall Mount Fan Driven Heater 198

Description
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 7.21/8.33/14.42/16.6 7 AMP CURRENT RATING 1500/2000/3000/4000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 5120/6827/10204/1365 3 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE TOTALLY ENCLOSED PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Datasheet
Description
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 7.21/8.33/14.42/16.6 7 AMP CURRENT RATING 1500/2000/3000/4000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 5120/6827/10204/1365 3 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE TOTALLY ENCLOSED PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 198 - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
198
Wall Mount Fan Driven Heater 198
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 7.21/8.33/14.42/16.6 7 AMP CURRENT RATING 1500/2000/3000/4000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 5120/6827/10204/1365 3 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE TOTALLY ENCLOSED PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
  • 1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE
  • 22 GAUGE STEEL MATERIAL
  • STURDY EPOXY PAINTED (HOUSING) FINISH
  • BLACK (HOUSING), WHITE (GRILLE) COLOR
  • UL APPROVAL
  • 208/240 VOLT AC VOLTAGE RATING
  • SURFACE/RECESSED MOUNT MOUNTING
  • 7.21/8.33/14.42/16.67 AMP CURRENT RATING
  • 1500/2000/3000/4000 WATT POWER RATING
  • BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE
  • 5120/6827/10204/13653 BTU/HOUR HEATING CAPACITY
  • FINNED PLATE SHEATHED STEEL HEATING ELEMENT
  • 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE
  • TOTALLY ENCLOSED PERMANENTLY LUBRICATED FAN/MOTOR TYPE
  • GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL
  • GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT
  • INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 198
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTXEN080 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 9965 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - 509 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 180 CFM (306 m³/hr)
View Details
Bath Fan - AE80F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details