Nortek, Inc. Bath Fan 671R

Description
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 0.6 AMPERE CURRENT RATING GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL 90 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 85 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet
Description
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 0.6 AMPERE CURRENT RATING GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL 90 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 85 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 671R - Nortek, Inc.
Providence, RI, USA
Bath Fan
671R
Bath Fan 671R
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 0.6 AMPERE CURRENT RATING GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL 90 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 85 SQ FT (BATH ROOM) VENTILATION AREA
  • CEILING TYPE
  • 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 115 V AT 60 HZ VOLTAGE RATING
  • 0.6 AMPERE CURRENT RATING
  • GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL
  • 90 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • 10-1/4 INCH L X 10-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 85 SQ FT (BATH ROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 671R
Product Name Bath Fan
Sones Rating 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - L100 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 109 CFM (185 m³/hr)
View Details
Bath Fan - AE50F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan with Light - AN80L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details