Nortek, Inc. Bath Fan 505

Description
THROUGH WALL TYPE 8-1/4 INCH DIA X 7 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE 5 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet
Description
THROUGH WALL TYPE 8-1/4 INCH DIA X 7 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE 5 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 505 - Nortek, Inc.
Providence, RI, USA
Bath Fan
505
Bath Fan 505
THROUGH WALL TYPE 8-1/4 INCH DIA X 7 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE 5 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
  • THROUGH WALL TYPE
  • 8-1/4 INCH DIA X 7 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.5 AMPERE CURRENT RATING
  • RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 180 CFM AIR FLOW RATE
  • 8 INCH DIA DUCT SIZE
  • 5 SONES SOUND LEVEL
  • 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • UTILITY MODEL
Supplier's Site Datasheet
Bath Fan - 505 - Nortek, Inc.
Providence, RI, USA
Bath Fan
505
Bath Fan 505
THROUGH WALL TYPE 8-1/4 INCH DIA X 7 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE 5 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
  • THROUGH WALL TYPE
  • 8-1/4 INCH DIA X 7 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.5 AMPERE CURRENT RATING
  • RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 180 CFM AIR FLOW RATE
  • 8 INCH DIA DUCT SIZE
  • 5 SONES SOUND LEVEL
  • 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 505
Product Name Bath Fan
Sones Rating 5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 110RDB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - AN80L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - QTXE110 - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - SSQTXE080 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details