Nortek, Inc. Exhauster/Exhaust Fan ILF360

Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 360 CFM FLOW RATE EXHAUST FAN 13-1/2 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.87 AMPERE OVERALL SIZE 13-5/8 INCH H DUCT SIZE 8 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet
Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 360 CFM FLOW RATE EXHAUST FAN 13-1/2 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.87 AMPERE OVERALL SIZE 13-5/8 INCH H DUCT SIZE 8 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - ILF360 - Nortek, Inc.
Providence, RI, USA
Exhauster/Exhaust Fan
ILF360
Exhauster/Exhaust Fan ILF360
115 VAC AT 60 HZ INPUT SUPPLY RATING 360 CFM FLOW RATE EXHAUST FAN 13-1/2 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.87 AMPERE OVERALL SIZE 13-5/8 INCH H DUCT SIZE 8 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
  • 115 VAC AT 60 HZ INPUT SUPPLY RATING
  • 360 CFM FLOW RATE
  • EXHAUST FAN
  • 13-1/2 INCH BLADE DIAMETER
  • INCLUDES DUCT
  • APPROVAL UL
  • CURRENT RATING 0.87 AMPERE
  • OVERALL SIZE 13-5/8 INCH H
  • DUCT SIZE 8 INCH
  • HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC
  • ILF MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ILF360
Product Name Exhauster/Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - AE80BL - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Wall Mount Fan Driven Heater - 128 - Nortek, Inc.
Specs
Features Heater
View Details