Nortek, Inc. Bath Fan 508

Description
THROUGH WALL TYPE 10-3/8 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 270 CFM AIR FLOW RATE 6 SONES SOUND LEVEL 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet
Description
THROUGH WALL TYPE 10-3/8 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 270 CFM AIR FLOW RATE 6 SONES SOUND LEVEL 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 508 - Nortek, Inc.
Providence, RI, USA
Bath Fan
508
Bath Fan 508
THROUGH WALL TYPE 10-3/8 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 270 CFM AIR FLOW RATE 6 SONES SOUND LEVEL 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
  • THROUGH WALL TYPE
  • 10-3/8 INCH DIA SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.7 AMPERE CURRENT RATING
  • RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 270 CFM AIR FLOW RATE
  • 6 SONES SOUND LEVEL
  • 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 508
Product Name Bath Fan
Sones Rating 6
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 509 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 180 CFM (306 m³/hr)
View Details