Nortek, Inc. Bath Fan with Light 665RP

Description
CEILING TYPE 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 12.5 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE TRANSLUCENT LENS TYPE 4 INCH DUCT SIZE 4 SONES SOUND LEVEL 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA 1300 W HEATER TYPE INCLUDES HANGER BAR
Datasheet
Description
CEILING TYPE 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 12.5 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE TRANSLUCENT LENS TYPE 4 INCH DUCT SIZE 4 SONES SOUND LEVEL 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA 1300 W HEATER TYPE INCLUDES HANGER BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 665RP - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
665RP
Bath Fan with Light 665RP
CEILING TYPE 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 12.5 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE TRANSLUCENT LENS TYPE 4 INCH DUCT SIZE 4 SONES SOUND LEVEL 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA 1300 W HEATER TYPE INCLUDES HANGER BAR
  • CEILING TYPE
  • 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 12.5 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • COLD ROLLED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • TRANSLUCENT LENS TYPE
  • 4 INCH DUCT SIZE
  • 4 SONES SOUND LEVEL
  • 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQ FT (BATHROOM) VENTILATION AREA
  • 1300 W HEATER TYPE
  • INCLUDES HANGER BAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 665RP
Product Name Bath Fan with Light
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 769RFT - Nortek, Inc.
Specs
Sones Rating 3
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - L1500 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8.4
CFM 1513 CFM (2572 m³/hr)
View Details
Bath Fan - RB110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.6000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - L200 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.7
CFM 210 CFM (357 m³/hr)
View Details