Nortek, Inc. Bath Fan with Light QTX110HL

Description
CEILING TYPE 17-5/8 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 14.6 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 120 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS TYPE 6 INCH DIAMETER DUCT SIZE 0.9 SONES SOUND LEVEL 20 INCH LENGTH X 15 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 1500 WATT HEATER TYPE QT SERIES[TM] BRAND POWER RATING 42.8 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DAMPER, NIGHTLIGHT, MOUNTING BRACKET STANDARD PACKAGE 1 PER PACK MODEL QTX MODEL
Datasheet
Description
CEILING TYPE 17-5/8 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 14.6 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 120 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS TYPE 6 INCH DIAMETER DUCT SIZE 0.9 SONES SOUND LEVEL 20 INCH LENGTH X 15 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 1500 WATT HEATER TYPE QT SERIES[TM] BRAND POWER RATING 42.8 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DAMPER, NIGHTLIGHT, MOUNTING BRACKET STANDARD PACKAGE 1 PER PACK MODEL QTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTX110HL - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTX110HL
Bath Fan with Light QTX110HL
CEILING TYPE 17-5/8 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 14.6 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 120 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS TYPE 6 INCH DIAMETER DUCT SIZE 0.9 SONES SOUND LEVEL 20 INCH LENGTH X 15 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 1500 WATT HEATER TYPE QT SERIES[TM] BRAND POWER RATING 42.8 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DAMPER, NIGHTLIGHT, MOUNTING BRACKET STANDARD PACKAGE 1 PER PACK MODEL QTX MODEL
  • CEILING TYPE
  • 17-5/8 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 14.6 AMP CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 120 WATT LAMP WATTAGE
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 100 CFM AIR FLOW RATE
  • SNAP-IN LIGHT DIFFUSING LENS TYPE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.9 SONES SOUND LEVEL
  • 20 INCH LENGTH X 15 INCH WIDTH GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 1500 WATT HEATER TYPE
  • QT SERIES[TM] BRAND
  • POWER RATING 42.8 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DAMPER, NIGHTLIGHT, MOUNTING BRACKET
  • STANDARD PACKAGE 1 PER PACK
  • MODEL QTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTX110HL
Product Name Bath Fan with Light
Sones Rating 0.9000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTREN080FLT - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - 671 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan - ZN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - QTRN110L - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
Features Light
View Details